Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.80
|
No stock
|
Buy Now | |
TE Store
from US$3.69
|
3,504
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
2,303
in stock
|
Buy Now | |
RS Americas
from US$2.67
|
364
in stock
|
Buy Now | |
Rapid Electronics
from US$3.00
|
31
in stock
|
Buy Now | |
Chip One Stop
from US$3.06
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.23
|
-
|
Buy Now | |
element14
from US$2.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Positions | 20 |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Quantity | 200 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | Yes |
20 MODII HDR DRST B/A .100CL L PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 6-146256-0 | Internal Number: 6-146256-0 | TE Connectivity | TE Store |
Conn Unshrouded Header HDR 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Breakaway Header, 0.100in Dual 20 0.025in 0.12 in, AMPMODU Headers Series | TE Connectivity 6-146256-0 | RS Americas |
Connector, Header, 20Pos, 2Row, 2.54Mm | Newark Electronics |
AMPMODU 20 Position 2.54 mm Dual Row Through-Hole Straight Breakaway Header | Future Electronics |
CONN, HEADER, 20POS, 2ROW, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | AMPMODU II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-146256-0?
Additional datasheets, footprints and schematics for 6-146256-0 are listed on our Part Details page. You can also find images and similar parts to 6-146256-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-146256-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-146256-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-146256-0 fall under?
The 6-146256-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-146256-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-146256-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-146256-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-146256-0 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6-146256-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-146256-0 often in real-time on the comparison pages.
What if I can't find stock of 6-146256-0?
You can fill out our help required form which you can use to request a quote for 6-146256-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.