Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.91
|
61
in stock
|
Buy Now | |
TE Store
from US$6.53
|
1,360
in stock
|
Buy Now | |
Rapid Electronics
from US$3.61
|
874
in stock
|
Buy Now | |
Distrelec
from US$3.24
|
509
in stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
244
in stock
|
Buy Now | |
Chip One Stop
from US$3.68
|
244
in stock
|
Buy Now | |
element14
from US$2.79
|
61
in stock
|
Buy Now | |
Avnet America
from US$2.53
|
-
|
Buy Now | |
RS Americas
from US$2.99
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 30 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Mating Post Length | .23in, 5.84mm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
実装方法 | Tube |
Packaging Quantity | 14 |
Packaging Method | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 2.29mm |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 125°C |
High Temperature Housing | Yes |
30 MODII HDR DRST SFMNT B/A LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 30 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 30 | PCB Header & Receptacle | Part Number: 6-146130-4 | Internal Number: 6-146130-4 | TE Connectivity | TE Store |
Headers&Wire Housings 30P 2.54 mm Pin Male | Rapid Electronics |
TE Connectivity PCB Header, Male, 3A, 30V, Contacts - 30 | Distrelec |
30 Modii Hdr Drst Sfmnt B/A Lf |Amp Te Connectivity 6-146130-4 | Newark Electronics |
CONNECTOR, HEADER, 30POS, 2ROW, 2.54MM | element14 |
Conn Unshrouded Header HDR 30 POS 2.54mm Solder ST SMD | Avnet America |
Connector, AMPMODU, 30 Modii Hdr Drst Sfmnt B/A Lf | TE Connectivity 6-146130-4 | RS Americas |
Where can I find additional details, specifications and documents for a 6-146130-4?
Additional datasheets, footprints and schematics for 6-146130-4 are listed on our Part Details page. You can also find images and similar parts to 6-146130-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-146130-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-146130-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-146130-4 fall under?
The 6-146130-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-146130-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-146130-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-146130-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-146130-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 6-146130-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-146130-4 often in real-time on the comparison pages.
What if I can't find stock of 6-146130-4?
You can fill out our help required form which you can use to request a quote for 6-146130-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.