Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23608A1027B 2LF |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.17
|
643
in stock
|
Buy Now | |
element14
from US$4.22
|
2,317
in stock
|
Buy Now | |
Farnell
from US$4.46
|
2,317
in stock
|
Buy Now | |
Newark Electronics
from US$3.62
|
1,602
in stock
|
Buy Now | |
Future Electronics
from US$2.30
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$2.44
|
-
|
Buy Now | |
RS Americas
from US$2.86
|
-
|
Buy Now | |
TTI Europe
from US$2.23
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Copper Zinc |
---|---|
Body Finish | Plated |
Body Plating Material | Gold |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Height Above PC Board | .198in, 5.05mm |
Impedance | 50Ω |
Detent | Without |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 6GHz |
Packaging Method | Reel, Tape & Reel |
Packaging Quantity | 1500 |
実装方法 | Tape & Reel, Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
RF Interface | MMCX |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 311°F, -55 – 155°C |
RF COAXIAL, MMCX, STRAIGHT JACK, 50OHM | element14 |
Rf/Coaxial, Mmcx Jack, Straight, 50 Ohm Solder | Newark Electronics |
V23608A1027B 2=SMD Jack L-Fr | Future Electronics |
Straight MMCX jack smt | RS |
Conn MMCX RCP 50Ohm Solder ST SMD Tin T/R | Avnet America |
50Ohms Straight Surface Mount MMCX Connector, jack, Solder Termination | TE Connectivity 6-1460820-1 | RS Americas |
MMCX50 VERTICAL JACK SMT PCB | TTI Europe |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MMCX Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Surface Mount Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | - |
Contact Plating | - |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Connector Mounting Orientation | PC Board |
Where can I find additional details, specifications and documents for a 6-1460820-1?
Additional datasheets, footprints and schematics for 6-1460820-1 are listed on our Part Details page. You can also find images and similar parts to 6-1460820-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1460820-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1460820-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1460820-1 fall under?
The 6-1460820-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1460820-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1460820-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1460820-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1460820-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and RS have stock available or on a lead time for 6-1460820-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1460820-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1460820-1?
You can fill out our help required form which you can use to request a quote for 6-1460820-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.