Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0570-S03 |
Prices starting from US$15.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.73
|
203
in stock
|
Buy Now | |
Rapid Electronics
from US$15.83
|
343
in stock
|
Buy Now | |
Newark Electronics
from US$20.15
|
341
in stock
|
Buy Now | |
Chip One Stop
from US$18.90
|
341
in stock
|
Buy Now | |
element14
from US$22.15
|
203
in stock
|
Buy Now | |
TE Store
from US$41.06
|
179
in stock
|
Buy Now | |
Distrelec
from US$17.76
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$18.93
|
-
|
Buy Now | |
RS Americas
from US$29.44
|
-
|
Buy Now | |
Avnet Asia
from US$19.54
|
-
|
Buy Now | |
TTI Europe
from US$17.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Shell Material | CuZn |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Number of Positions | 3 |
Contact Type | Socket |
Assembly Length | 15.5mm |
Wire Size | 24AWG, .25mm² |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Sealable | Yes |
Product Type | Connector |
Connector Style | Receptacle |
Operating Temperature Range | -40 – 80°C |
Standard Circular Connector SOCKET HDR 3P 3A PCB | Rapid Electronics |
T01-0570-S03-Female Rec Panel-Pcb Strt |Amp Te Connectivity 6-1437719-6 | Newark Electronics |
CIRCULAR CONNECTOR, RCPT, 3POS, PCB | Farnell |
CIRCULAR CONNECTOR, RCPT, 3POS, PANEL | element14 |
T01-0570-S03-FEMALE REC PANEL-PCB STRT Connector System: Wire-to-Board Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 3 A Wire-to-Board 3 Printed Circuit Board | Standard Circular Connector | Part Number: 6-1437719-6 | Internal Number: 6-1437719-6 | Alias Number: T01-0570-S03 | TE Connectivity | TE Store |
TE Connectivity - AMP T01-0570-S03-FEMALE REC PANEL-PCB STRT | Distrelec |
Conn Shielded Circular Subminiature SKT 3 POS Solder ST Thru-Hole 3 Terminal 1 Port | Avnet Abacus |
3 Pole Through Hole Connector Plug, Female Contacts | TE Connectivity 6-1437719-6 | RS Americas |
FEMALE REC PANEL-PCB STRT | TTI Europe |
Where can I find additional details, specifications and documents for a 6-1437719-6?
Additional datasheets, footprints and schematics for 6-1437719-6 are listed on our Part Details page. You can also find images and similar parts to 6-1437719-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437719-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437719-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437719-6 fall under?
The 6-1437719-6 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1437719-6 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437719-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437719-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437719-6 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and element14 have stock available or on a lead time for 6-1437719-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437719-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1437719-6?
You can fill out our help required form which you can use to request a quote for 6-1437719-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.