Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0560-S05 |
Prices starting from US$20.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.89
|
4
in stock
|
Buy Now | |
TE Store
from US$55.83
|
634
in stock
|
Buy Now | |
Rapid Electronics
from US$25.16
|
71
in stock
|
Buy Now | |
Distrelec
from US$28.24
|
67
in stock
|
Buy Now | |
Chip One Stop
from US$53.90
|
4
in stock
|
Buy Now | |
Farnell
from US$30.51
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$43.01
|
-
|
Buy Now | |
Future Electronics
from US$24.06
|
-
|
Buy Now | |
Avnet America
from US$25.74
|
-
|
Buy Now | |
RS Americas
from US$39.55
|
-
|
Buy Now | |
Boersig
from US$25.18
|
-
|
Buy Now | |
TTI Europe
from US$20.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Shell Material | CuZn |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Number of Positions | 5 |
Contact Type | Socket |
Assembly Length | 19.2mm |
Wire Size | 24AWG, .25mm² |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Sealable | Yes |
Product Type | Connector |
Connector Style | Receptacle |
Operating Temperature Range | -40 – 80°C |
T01-0560-S05-FEMALE REC PANEL-PCB MNT RA Connector System: Cable-to-Cable Number of Positions: 5 Sealable: Yes Contact Current Rating (Max): 3 A Circuit Application: Signal Cable-to-Cable 5 3 A | Standard Circular Connector | Part Number: 6-1437719-0 | Internal Number: 6-1437719-0 | Alias Number: T01-0560-S05 | TE Connectivity | TE Store |
Standard Circular Connector SOCKET HDR 5P 3A PCB | Rapid Electronics |
TE Connectivity - AMP T01-0560-S05-FEMALE REC PANEL-PCB MNT RA | Distrelec |
Triad 01,5w 90 deg PCB mount socket,3A | RS |
INDUSTRIAL CIRCULAR CONNECTORS | Farnell |
Standard Circular Connector Socket Hdr 5P 3A Pcb |Amp Te Connectivity 6-1437719-0 | Newark Electronics |
Conn Shielded Circular Subminiature SKT 5 POS Solder RA Thru-Hole 5 Terminal 1 Port | Avnet America |
TRIAD 01 Series, 5 Pole Right Angle Through Hole Subminiature Conn Socket, IP65 | TE Connectivity 6-1437719-0 | RS Americas |
FEMALE REC PANEL-PCB MNT RA | TTI Europe |
Where can I find additional details, specifications and documents for a 6-1437719-0?
Additional datasheets, footprints and schematics for 6-1437719-0 are listed on our Part Details page. You can also find images and similar parts to 6-1437719-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437719-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437719-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437719-0 fall under?
The 6-1437719-0 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1437719-0 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437719-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437719-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437719-0 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, RS and Chip One Stop have stock available or on a lead time for 6-1437719-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437719-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1437719-0?
You can fill out our help required form which you can use to request a quote for 6-1437719-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.