Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1437667-7 |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 7 |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Length | 59.44mm, 2.34in |
Current Rating | 10A, 20A |
Voltage | 150V, 300V |
Current Rating (Max) | 20A |
Housing Material | Polyamide |
Centerline (Pitch) | 8.26mm, .325in |
UL Flammability Rating | UL 94V-0 |
Mounting Options | None |
Top Hardware | Binding Combo Head |
Screw Head Type | Combo Phil-Slot |
Screw Material | Steel |
Screw Size | 6-32 |
Mounting Ears | Without |
Screw Plating Material | Zinc Chromate |
Mounting Angle | Right Angle |
Mounting Insert | Without |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Product Type | Barrier Strip |
Bottom Termination Style | Right Angle |
Conn Barrier Strip 7 POS 8.26mm Solder RA Thru-Hole 20A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 6-1437667-7?
Additional datasheets, footprints and schematics for 6-1437667-7 are listed on our Part Details page. You can also find images and similar parts to 6-1437667-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437667-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437667-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437667-7 fall under?
The 6-1437667-7 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 6-1437667-7 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437667-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437667-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437667-7 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 6-1437667-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437667-7 often in real-time on the comparison pages.
What if I can't find stock of 6-1437667-7?
You can fill out our help required form which you can use to request a quote for 6-1437667-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.