Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1437666-7 |
Prices starting from US$19.72
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$19.72
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Levels | 1 |
Number of Positions | 18 |
Number of Rows | 1 |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Length | 188.95mm, 7.439in |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Current Rating | 5A, 20A |
Voltage | 600V, 300V |
Current Rating (Max) | 20A |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Insert | Without |
Mounting Options | End Mounting Ears |
Screw Head Type | Combo Phil-Slot |
Top Hardware | Binding Combo Head |
Screw Size | 6-32 |
Mounting Angle | Vertical |
Mounting Ears | With |
Screw Plating Material | Zinc Chromate |
Connector Mounting Type | Panel |
Screw Material | Steel |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 30 |
Packaging Method | Package |
Block Style | Turret (Insulated) |
Product Type | Barrier Strip |
Bottom Termination Style | Solder Turret |
Conn Barrier Strip 18 POS 9.53mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 6-1437666-7?
Additional datasheets, footprints and schematics for 6-1437666-7 are listed on our Part Details page. You can also find images and similar parts to 6-1437666-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437666-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437666-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437666-7 fall under?
The 6-1437666-7 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 6-1437666-7 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437666-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437666-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437666-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6-1437666-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437666-7 often in real-time on the comparison pages.
What if I can't find stock of 6-1437666-7?
You can fill out our help required form which you can use to request a quote for 6-1437666-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.