Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1437665-5 |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 4 |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Blade Size | 6.35 x .81mm, .25 x .032in |
Terminal Plating Finish | Bright |
Length | 2.189in, 55.6mm |
Wire Size | .3 – 3mm², 22 – 12AWG |
Voltage | 300V |
Current Rating (Max) | 20A |
Current Rating | 20A |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Head Type | Wire Clamp Combo Head |
Top Hardware | Wire Clamp Combo Head |
Mounting Options | End Mounting Ears |
Screw Size | 6-32 |
Mounting Angle | Vertical |
Screw Plating Material | Zinc Chromate |
Mounting Insert | With |
Connector Mounting Type | Panel |
Screw Material | Steel |
Mounting Ears | With |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Quantity | 90 |
Packaging Method | Package |
Block Style | Turret (Insulated) |
Product Type | Barrier Strip |
Bottom Termination Style | Quick Connects |
Barrier Terminal Blocks JC6-Q308-04=JC6 ASSM | Rapid Electronics |
TE Connectivity - AMP Terminal Blocks JC6-Q308-04%3DJC6 ASSM | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Conn Barrier Strip 4 POS 9.53mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 6-1437665-5?
Additional datasheets, footprints and schematics for 6-1437665-5 are listed on our Part Details page. You can also find images and similar parts to 6-1437665-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437665-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437665-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437665-5 fall under?
The 6-1437665-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 6-1437665-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437665-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437665-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437665-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 6-1437665-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437665-5 often in real-time on the comparison pages.
What if I can't find stock of 6-1437665-5?
You can fill out our help required form which you can use to request a quote for 6-1437665-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.