Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1437624-8 |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.80
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$12.07
|
83
in stock
|
Buy Now | |
Rapid Electronics
from US$11.05
|
83
in stock
|
Buy Now | |
Chip One Stop
from US$9.06
|
83
in stock
|
Buy Now | |
Avnet America
from US$4.78
|
-
|
Buy Now | |
Sager
from US$4.22
|
-
|
Buy Now | |
Farnell
from US$9.65
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Molded Phenolic Resin |
Spinner | Without |
Knob Design | Ribbed |
Skirt | Without |
Spin Plate | Without |
Diameter | 18.8mm, .74in |
Shaft Size | 3.17mm, .125in |
Indicator Location | Top & Side |
Indicator Style | Line |
Comment | Top spun aluminum inlay |
Product Type | Knob |
Knobs&dials Mld Phen W/ Line Ind |Amp Te Connectivity 6-1437624-8 | Newark Electronics |
Knobs&Dials MLD PHEN W/ LINE IND | Rapid Electronics |
TE Connectivity - AMP Knob PKG70B1/8%3DKNOB PLASTIC 1/8 LEX | Distrelec |
Switch Access Rotary Switch Knob | Avnet America |
Knobs & Dials MLD PHEN W/ LINE IND | Sager |
Status: | Unknown |
---|---|
Series: | PKG Series |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 3.17mm |
Knob Material | Phenolic |
Knob / Dial Style | Ribbed with Indicator Line |
Knob Diameter | 18.8mm |
Product Range | PKG Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-1437624-8?
Additional datasheets, footprints and schematics for 6-1437624-8 are listed on our Part Details page. You can also find images and similar parts to 6-1437624-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437624-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437624-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437624-8 fall under?
The 6-1437624-8 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 6-1437624-8 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437624-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437624-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437624-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6-1437624-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437624-8 often in real-time on the comparison pages.
What if I can't find stock of 6-1437624-8?
You can fill out our help required form which you can use to request a quote for 6-1437624-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.