Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1437624-1 |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.29
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.05
|
1,368
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.05
|
456
in stock
|
Buy Now | |
Newark Electronics
from US$4.17
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$2.44
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$2.38
|
200
in stock
|
Buy Now | |
Distrelec
from US$1.70
|
200
in stock
|
Buy Now | |
Future Electronics
from US$1.85
|
-
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
element14
from US$2.12
|
-
|
Buy Now | |
Sager
from US$1.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Molded Phenolic Resin |
---|---|
Color | Black |
Skirt | Without |
Knob Design | Ribbed |
Spinner | Without |
Spin Plate | Without |
Diameter | 14mm, .551in |
Shaft Size | .125in, 3.17mm |
Indicator Location | Top & Side |
Indicator Style | Line |
Comment | Top spun aluminum inlay |
Product Type | Knob |
PKG50B1/8=KNOB PLASTIC 1/ 8 LEX | Heilind Electronics |
Knobs&dials .551 Line Ind/Side Str Rib Knob Rohs Compliant: Yes |Alcoswitch Te Connectivity 6-1437624-1 | Newark Electronics |
Knobs&Dials .551 LINE IND/SIDE STR RIB KNOB | Rapid Electronics |
TE Connectivity - AMP Knob PKG50B1/8%3DKNOB PLASTIC 1/8 LEX | Distrelec |
PKG50 Series of Ribbed w/ Indicator Line Molded Phenolic Knob | Future Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
KNOB, ROUND SHAFT, PHENOLIC, 3.17MM | element14 |
Knobs & Dials .551 LINE IND/SIDE STR RIB KNOB | Sager |
Where can I find additional details, specifications and documents for a 6-1437624-1?
Additional datasheets, footprints and schematics for 6-1437624-1 are listed on our Part Details page. You can also find images and similar parts to 6-1437624-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437624-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437624-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437624-1 fall under?
The 6-1437624-1 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 6-1437624-1 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437624-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437624-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437624-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6-1437624-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437624-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1437624-1?
You can fill out our help required form which you can use to request a quote for 6-1437624-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.