Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1437621-7 |
Prices starting from US$16.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$20.31
|
197
in stock
|
Buy Now | |
Rapid Electronics
from US$20.17
|
197
in stock
|
Buy Now | |
Chip One Stop
from US$18.70
|
197
in stock
|
Buy Now | |
Distrelec
from US$24.60
|
197
in stock
|
Buy Now | |
Avnet America
from US$16.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Aluminum |
Spinner | Without |
Knob Design | Tapered |
Spin Plate | Without |
Skirt | Without |
Diameter | .937in, 23.8mm |
Shaft Size | .25in, 6.35mm |
Indicator Location | Side |
Indicator Style | Sawcut |
Product Type | Knob |
Kcb900B1/4=Knob Bar Black 1/4 |Amp Te Connectivity 6-1437621-7 | Newark Electronics |
Knobs&Dials Sawcut indicator Tapered black knob | Rapid Electronics |
TE Connectivity KCB900B1/4 KNOB BAR BLACK 1/4 KCB900B1/4 | Distrelec |
Switch Access Rotary Switch Knob | Avnet America |
KCB900B1-4=KNOB BAR BLACK 1-4 | Power and Signal Group |
Knobs & Dials Sawcut indicator Tapered black knob | Sager |
Where can I find additional details, specifications and documents for a 6-1437621-7?
Additional datasheets, footprints and schematics for 6-1437621-7 are listed on our Part Details page. You can also find images and similar parts to 6-1437621-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437621-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437621-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437621-7 fall under?
The 6-1437621-7 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 6-1437621-7 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437621-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437621-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437621-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6-1437621-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437621-7 often in real-time on the comparison pages.
What if I can't find stock of 6-1437621-7?
You can fill out our help required form which you can use to request a quote for 6-1437621-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.