Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1437580-1 |
Prices starting from US$14.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.46
|
242
in stock
|
Buy Now | |
Newark Electronics
from US$18.13
|
242
in stock
|
Buy Now | |
Rapid Electronics
from US$17.44
|
242
in stock
|
Buy Now | |
Chip One Stop
from US$16.20
|
242
in stock
|
Buy Now | |
Farnell
from US$18.90
|
194
in stock
|
Buy Now | |
Avnet America
from US$14.60
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Actuator Travel | .079in, 2mm |
Actuator Material | Polyester |
Number of Positions | 3 |
Number of Actuators | Single |
Configuration (Pole-Throw) | Three Pole - Three Throw |
Contact Current Rating | .3A |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Width | .3701in, 9.4mm |
Actuator Length | .41in, 10.4mm |
Length | 26.67mm, 1.05in |
PCB Tail Length | 3.51mm, .136in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
PCB Mount Retention Type | Guide Post |
Packaging Method | Tray |
Grade | Instrumentation |
Threaded Case | Without |
Terminal Configuration | Standard |
Actuator Style | Extended, Top |
Product Type | Switch |
Switch Type | Slide |
Termination Type | PC |
Mssa3350=Sw Slide 3Pole/3Pos S |Amp Te Connectivity 6-1437580-1 | Newark Electronics |
Slide Switches 3P3T VERTICAL SILVER | Rapid Electronics |
TE Connectivity MSSA3350 SW SLIDE 3POLE/3POS S Slide Swi | Distrelec |
SLIDE SWITCH, 3P3T, 0.3A, 125VAC, TH | Farnell |
Switch Slide 3P3T Extended Top Slide 0.3A 125VAC PC Pins Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-1437580-1?
Additional datasheets, footprints and schematics for 6-1437580-1 are listed on our Part Details page. You can also find images and similar parts to 6-1437580-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437580-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437580-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437580-1 fall under?
The 6-1437580-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 6-1437580-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437580-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437580-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437580-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-1437580-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437580-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1437580-1?
You can fill out our help required form which you can use to request a quote for 6-1437580-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.