6-1437562-8

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6-1437562-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6-1437562-8
Series Information for 6-1437562-8 - TE Connectivity
  • Status: Active
  • Aliases: 6-1437562-8
  • Product Code: E382
  • Global Product Line: E31
  • GPL Description: Industrial

Description

TT41NGPC9T1/4=SW TOGGLE 4 POLE

Specifications

Color:
Black
Actuator Finish:
Copper Alloy
Seal Type:
Terminal Seal (Epoxy)
Bushing Thread Size:
1/4-40
Bushing Style:
Threaded
Operating Function:
On None On
Configuration (Pole-Throw):
Four Pole - Double Throw
Switch Contact Plating Material:
Gold over Nickel
Contact Base Material:
Copper Alloy
Toggle Length:
10.4mm, .41in
Voltage Rating:
20 VDC
Insulation Resistance:
1000MΩ
UL/CSA Current Rating (125V):
3A
Dielectric Strength:
1000VAC
Process Sealed:
No
UL Flammability Rating:
UL 94V-0
Mounting Type:
Through Hole
Switch Type:
Toggle
Product Type:
Switch
Sealed:
Yes
Toggle Actuation:
Vertical
Toggle Style:
Baton Long
Termination Type:
Printed Circuit, Vertical

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Switch Toggle ON None ON 4PDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Threads
Avnet Europe
Switch Toggle ON None ON 4PDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Threads