6-1437558-9

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6-1437558-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6-1437558-9
Series Information for 6-1437558-9 - TE Connectivity
  • Status: Active
  • Aliases: 6-1437558-9
  • Product Code: E380
  • Global Product Line: E31
  • GPL Description: Industrial

Description

MTE106E=(MSTE) SW TOG WATERPRO

Specifications

Actuator Finish:
Chrome
Seal Type:
Terminal Seal (Insert Molded), Internal Actuator O-Ring
Bushing Thread Size:
1/4-40
Bushing Style:
Threaded
Color:
Green
Configuration (Pole-Throw):
Single Pole - Double Throw
Operating Function:
On Off On
Switch Contact Plating Material:
Gold Flash over Silver
Contact Current Rating:
6A
Contact Base Material:
Copper Alloy
Toggle Length:
.413in, 10.49mm
Contact Resistance:
10mΩ
Voltage Rating:
28 VDC
UL/CSA Current Rating (125V):
3A
UL/CSA Current Rating (250V):
3A
Dielectric Strength:
1500VAC
Insulation Resistance:
1000MΩ
Process Sealed:
Yes
UL Flammability Rating:
UL 94V-0
Mounting Type:
Panel
Comment:
UL available when ordering - consult factory.
Switch Type:
Toggle
Product Type:
Switch
Sealed:
Yes
Toggle Style:
Baton Long
Toggle Actuation:
Vertical
Termination Type:
Vertical, Wire Lugs

Compatibility

  • RoHS Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
MTE106E=(MSTE) SW TOG WATERP
Avnet America
Switch Toggle ON OFF ON SPDT Bat Toggle Wire Lug 6A 250VAC 28VDC Panel Mount with Threads
Future Electronics
SPDT On-Off-On Bat Lever Panel Mount Toggle Switch