6-1437558-6

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6-1437558-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6-1437558-6
Series Information for 6-1437558-6 - TE Connectivity
  • Status: Active
  • Aliases: 6-1437558-6
  • Product Code: E380
  • Global Product Line: E31
  • GPL Description: Industrial

Description

MTB306D=(MST-50) SW TOG 3PDT

Specifications

Bushing Thread Size:
1/4-40
Bushing Style:
Threaded
Seal Type:
Terminal Seal (Insert Molded)
Color:
Green
Actuator Finish:
Chrome
Configuration (Pole-Throw):
Three Pole - Double Throw
Operating Function:
On None On
Contact Base Material:
Copper Alloy
Contact Current Rating:
6A
Switch Contact Plating Material:
Gold Flash over Silver
Toggle Length:
.6in, 15.24mm
Voltage Rating:
28 VDC
Dielectric Strength:
1500VAC
UL/CSA Current Rating (250V):
3A
Insulation Resistance:
1000MΩ
Contact Resistance:
10mΩ
Process Sealed:
No
UL Flammability Rating:
UL 94V-0
Mounting Type:
Panel
Comment:
UL available when ordering - consult factory.
Product Type:
Switch
Toggle Actuation:
Vertical
Sealed:
Yes
Toggle Style:
Round
Switch Type:
Toggle
Termination Type:
Vertical, Wire Lugs

Compatibility

  • RoHS Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
MTB306D=(MST-50) SW TOG 3PDT
Newark Electronics
MTB306D=(MST-50) SW TOG 3PDT
Avnet America
Switch Toggle ON None ON 3PDT Bat Toggle Wire Lug 6A 250VAC 28VDC Panel Mount with Threads
Avnet Europe
Switch Toggle ON None ON 3PDT Bat Toggle Wire Lug 6A 250VAC 28VDC Panel Mount with Threads