6-1437514-0

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6-1437514-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6-1437514-0
Series Information for 6-1437514-0 - TE Connectivity
  • Status: Active
  • Aliases: 6-1437514-0
  • Product Code: E354
  • Global Product Line: 056
  • GPL Description: Data and Devices

Description

8134-HC-12P3=HOLTITE CONTACT 3

Specifications

Sleeve Material:
Copper
Sealant:
No
Sleeve Plating Material:
Tin
Contact Transmits (Typical):
Signal (Data)/Power
Contact Current Rating (Max):
5A
Contact Base Material:
Beryllium Copper
Contact Mating Area Plating Material:
Tin-Lead
Contact Type:
Socket
Socket Type:
Discrete
Contact Spring Plating Material:
Tin
Mating Pin Diameter Range:
.89 – 1.14mm, .035 – .045in
Hole Size (Recommended):
.082in, 2.08mm
Socket Length:
.156in, 3.96mm
PCB Thickness (Recommended):
.79 – 3.18mm, .03 – .05in
Circuit Application:
Signal
Spring Material:
Beryllium Copper
Packaging Quantity:
2000
Packaging Method:
Loose Piece
Profile:
Zero
Connector & Contact Terminates To:
Printed Circuit Board
Product Type:
Contact
Wire/Cable Type:
Discrete Wire
Sleeve Style:
Open Bottom
Connector System:
Cable-to-Board
Sealable:
No
Insertion Method:
Hand/Semi-Automatic
Termination Method to Wire & Cable:
Solder
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Operating Temperature Range:
-85 – 257°F, -65 – 125°C

Compatibility

  • Compatible Parts: 5-1437514-5, 5-1437514-7
  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
Avnet Europe
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece