Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7024NB |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 4 Form C, 4PDT, 4 C/O |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 147.82 x 82.55 x 84.32mm, 5.82 x 3.25 x 3.32in |
Input Voltage | 48VDC |
Actuating System | DC |
Timing Range (Off-Time) | .5 – 5seconds |
Mounting Type | Mounting Bracket |
Mode of Operation | Off-Delay |
Repeatability (Max) | ±5% |
Product Type | Relay |
Relay Type | Time Delay |
Magnetic Blow-Out Device | Without |
Product Category | Electromechanical Relays |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
7024Nb=Rly,std,off,4P,48Vdc,5 |Amp Te Connectivity 6-1437459-7 | Newark Electronics |
Industrial Electromechanical Relay Off-delay 4PDT 10A 48VDC Panel Mount | Avnet America |
Relay, 7024Nb=Std, Off, 4P, 48Vdc, 5 | TE Connectivity 6-1437459-7 | RS Americas |
TIMER RELAY 7024NB | TTI Europe |
Special Order: 7024NB=RLY,STD,OFF,4P,48VDC,5 Type of Control: Knob Input Voltage: 48 VDC Timing Range (Off-Time): .5 – 5 seconds Contact Current Rating (Max): 10 A Mode of Operation: Off-Delay Knob 48 VDC .5 – 5 seconds 10 A | Time Delay Relay | Part Number: 6-1437459-7 | Internal Number: 6-1437459-7 | Alias Number: 7024NB | TE Connectivity | TE Store |
Time Delay & Timing Relays | Sager |
Where can I find additional details, specifications and documents for a 6-1437459-7?
Additional datasheets, footprints and schematics for 6-1437459-7 are listed on our Part Details page. You can also find images and similar parts to 6-1437459-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437459-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437459-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437459-7 fall under?
The 6-1437459-7 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1437459-7 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437459-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437459-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437459-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 6-1437459-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437459-7 often in real-time on the comparison pages.
What if I can't find stock of 6-1437459-7?
You can fill out our help required form which you can use to request a quote for 6-1437459-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.