Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7013289306 |
No distributors results available
Color | Black |
---|---|
Number of Positions | 30 |
Number of Rows | 1 |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Polyester |
Product Type | Connector |
Where can I find additional details, specifications and documents for a 6-1437418-9?
Additional datasheets, footprints and schematics for 6-1437418-9 are listed on our Part Details page. You can also find images and similar parts to 6-1437418-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437418-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437418-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437418-9 fall under?
The 6-1437418-9 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 6-1437418-9 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437418-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437418-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437418-9 have stock available?
There is no stock from authorised distributors for 6-1437418-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437418-9 often in real-time on the comparison pages.
What if I can't find stock of 6-1437418-9?
You can fill out our help required form which you can use to request a quote for 6-1437418-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.