Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1437139-7 |
Flexible Strip Jumper Insulation Material | Nomex |
---|---|
Number of Conductors | 10 |
Number of Rows | 1 |
Number of Positions | 10 |
Pin Arrangement (Right) | A |
Contact Current Rating (Max) | 3A |
Pin Arrangement (Left) | A |
Product Length | 1in, 25.4mm |
Operating Voltage | 300VAC |
Impedance | 117Ω |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Panel |
Circuit Application | Power |
Connector & Contact Terminates To | Printed Circuit Board |
Wire Type | Solid |
PCB Jumper & Shunt Assembly Type | Flat Flexible Strip Jumper |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
NOMEX .100 1 INCH 10 POS. | TTI Europe |
Connector: jumper cable | Transfer Multisort Elektronik |
Fsn-21A-10 |Buchanan Te Connectivity 6-1437139-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6-1437139-7?
Additional datasheets, footprints and schematics for 6-1437139-7 are listed on our Part Details page. You can also find images and similar parts to 6-1437139-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437139-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437139-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437139-7 fall under?
The 6-1437139-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 6-1437139-7 when available in the Wire-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437139-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437139-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437139-7 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 6-1437139-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437139-7 often in real-time on the comparison pages.
What if I can't find stock of 6-1437139-7?
You can fill out our help required form which you can use to request a quote for 6-1437139-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.