Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1423901-1 |
Button Color | White with Red Rate Marking (Vertical) |
---|---|
Panel Cutout | 8.8 x 9.7mm, .346 x .382in |
Circuit Function | Series Trip |
Earthing Switch | Without |
Trip Time at 200% | 5 – 30seconds |
Pole Configuration | 1 |
Current Rating | 20A |
Voltage Rating AC | 250VAC |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Type | Panel Mount |
Mounting Options | Knurled Nut/Hex Nut |
Mounting Bushing | 3/8" (One Side Flat) x 10mm Long, Metal |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Thermal Circuit Breaker Push-to-Reset Series Trip 1 Pole 20A 250VAC 1000A Interrupt Capacity Quick Connect Panel Mount | Avnet America |
General Purpose Relays W54-XB2A4A10-20=CKTBKR,THERM,PB,QC.250 | Sager |
Where can I find additional details, specifications and documents for a 6-1423901-1?
Additional datasheets, footprints and schematics for 6-1423901-1 are listed on our Part Details page. You can also find images and similar parts to 6-1423901-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1423901-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1423901-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1423901-1 fall under?
The 6-1423901-1 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 6-1423901-1 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1423901-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1423901-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1423901-1 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 6-1423901-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1423901-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1423901-1?
You can fill out our help required form which you can use to request a quote for 6-1423901-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.