Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7012X3C |
No distributors results available
Multiple Timing Ranges | Without |
---|---|
Delay Time | 1.5 – 15 seconds |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Input Voltage | 110VDC |
Actuating System | DC |
Mounting Type | Mounting Bracket |
Mode of Operation | On-Delay |
Relay Type | Time Delay |
Magnetic Blow-Out Device | Without |
Product Type | Relay |
Product Category | Electromechanical Relays |
Termination Type | Screw Terminals |
Where can I find additional details, specifications and documents for a 6-1423159-4?
Additional datasheets, footprints and schematics for 6-1423159-4 are listed on our Part Details page. You can also find images and similar parts to 6-1423159-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1423159-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1423159-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1423159-4 fall under?
The 6-1423159-4 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1423159-4 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1423159-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1423159-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1423159-4 have stock available?
There is no stock from authorised distributors for 6-1423159-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1423159-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1423159-4?
You can fill out our help required form which you can use to request a quote for 6-1423159-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.