Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23542-G1416-A107 |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.07
|
87
in stock
|
Buy Now | |
TE Store
from US$0.96
|
1,141
in stock
|
Buy Now | |
Rapid Electronics
from US$2.78
|
87
in stock
|
Buy Now | |
Chip One Stop
from US$1.56
|
87
in stock
|
Buy Now | |
Powell Electronics
from US$1.54
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA GF |
Number of Rows | 2 |
Number of Positions | 16 |
Mating Tab Width | .025in, .64mm |
Width | 1.028in, 26.1mm |
Length | 1.374in, 34.9mm |
Height | 20.4mm, .803in |
Centerline (Pitch) | 2.54mm, .1in |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 300 |
Packaging Method | Package |
Strain Relief | No |
Hybrid Connector | No |
Row-to-Row Spacing | 2.54mm, .1in |
Sealable | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
2X8 MALE INLINE ASSY KEY A Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 16 Housing for Male Terminals .64 mm .025" Wire-to-Wire | Get .64 Connector System & Connector Hsg | Part Number: 6-1419167-1 | Internal Number: 6-1419167-1 | Alias Number: V23542-G1416-A107 | TE Connectivity | TE Store |
Automotive Connectors RING 12-10 6 040TPBR | Rapid Electronics |
TE Connectivity - AMP Housing 2X8 MALE INLINE ASSY KEY A | Distrelec |
2X8 Male Inline Assy Key A |Te Connectivity 6-1419167-1 | Newark Electronics |
Conn Housing RCP 16 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6-1419167-1?
Additional datasheets, footprints and schematics for 6-1419167-1 are listed on our Part Details page. You can also find images and similar parts to 6-1419167-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1419167-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1419167-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1419167-1 fall under?
The 6-1419167-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-1419167-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1419167-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1419167-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1419167-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 6-1419167-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1419167-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1419167-1?
You can fill out our help required form which you can use to request a quote for 6-1419167-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.