Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1419102-4 |
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 33g, 1.164oz |
Contact Number of Poles | 1 |
Contact Current Class | 16A, 10 – 20A |
Contact Current Rating (Max) | 20A |
Terminal Type | Quick Connect |
Contact Material | AgCdO |
Contact Arrangement | 1 Form C (CO) |
Insulation Clearance Between Contact & Coil | 3.18mm, .125in |
Width Class (Mechanical) | 25 – 30mm |
Product Width | 27.4mm, 1.079in |
Product Height | 27.9mm, 1.098in |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 30 – 35mm |
Product Length | 1.281in, 32.5mm |
Height Class (Mechanical) | 25 – 30mm |
Contact Switching Load (Min) | 1000mA @ 5V |
Insulation Creepage Between Contact & Coil | .25in, 6.36mm |
Coil Power Rating Class | 800 – 1000mW |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Making Current | 20A |
Contact Limiting Breaking Current | 20A |
Contact Voltage Rating | 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Coil Resistance | 2304Ω |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Voltage (Max) | 277VAC |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Continuous Current | 20A |
Coil Power Rating DC | 1000mW |
Coil Voltage Rating | 48VDC |
Contact Limiting Short-Time Current | 20A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Flange Mount, Panel Mount |
実装方法 | Bundle |
Packaging Method | Bundle |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Electromechanical Relay SPDT 20(NO)/10(NC)A 48VDC 2.304KOhm Flange Mount | Avnet America |
T9AP5D52-48 | TE Connectivity 6-1419102-4 | RS Americas |
POWER RELAY 48V 30A 1CO QCT | TTI Europe |
General Purpose Relays SPDT 20A 48VDC POWER RELAY | Sager |
Where can I find additional details, specifications and documents for a 6-1419102-4?
Additional datasheets, footprints and schematics for 6-1419102-4 are listed on our Part Details page. You can also find images and similar parts to 6-1419102-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1419102-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1419102-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1419102-4 fall under?
The 6-1419102-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1419102-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1419102-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1419102-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1419102-4 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 6-1419102-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1419102-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1419102-4?
You can fill out our help required form which you can use to request a quote for 6-1419102-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.