Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Output Switching | Random |
---|---|
Contact Current Rating (Max) | 16A |
Contact Current Class | 10 – 20A |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Contact Material | AgSnOInO |
Contact Special Features | Single Contact |
Terminal Type | PCB-THT |
Contact Plating Material | AgSnO |
Insulation Clearance Between Contact & Coil | 8mm |
Product Length | 29mm |
Product Width | 12.7mm |
Insulation Clearance Class | 8mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | 15.7mm |
Dimensions (L x W x H) (Approximate) | 29 x 12.7 x 15.7mm |
Coil Current | .008A |
Contact Switching Voltage (Max) | 400VAC, 300VDC |
Coil Magnetic System | Bistable, 1 Coil, Polarized |
Coil Power Rating Class | 400 – 500mW |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating | .4W |
Coil Resistance | 62Ω |
Coil Voltage Rating | 5VDC |
Contact Limiting Breaking Current | 16A |
Contact Voltage Rating | 300VDC, 250VAC |
Coil Power Rating DC | 400mW |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Making Current | 16A |
Contact Limiting Continuous Current | 16A |
Contact Switching Load (Min) | 100mA @ 12V |
Input Voltage Typical | 5VDC |
Actuating System | DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tube |
実装方法 | Box & Tube |
Power Relay Type | Standard |
SCRRTD1LA05 | Avnet America |
RT1 POWER PCB RELAY | TTI Europe |
General Purpose Relays RTD1LA05 | Sager |
Where can I find additional details, specifications and documents for a 6-1415544-4?
Additional datasheets, footprints and schematics for 6-1415544-4 are listed on our Part Details page. You can also find images and similar parts to 6-1415544-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1415544-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1415544-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1415544-4 fall under?
The 6-1415544-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1415544-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1415544-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1415544-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1415544-4 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 6-1415544-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1415544-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1415544-4?
You can fill out our help required form which you can use to request a quote for 6-1415544-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.