Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
41063042005WG,
41063042005WG |
No distributors results available
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .847oz, 24g |
Contact Current Rating (Max) | 16A |
Terminal Type | Quick Connect, PCB-THT |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 10 – 20A, 16A |
Contact Material | AgNi |
Contact Number of Poles | 1 |
Length Class (Mechanical) | 40 – 50mm |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Product Length | 1.594in, 40.5mm |
Product Height | 28.5mm, 1.122in |
Height Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 5 – 8mm |
Width Class (Mechanical) | 12 – 16mm |
Product Width | 12.5mm, .492in |
Contact Limiting Making Current | 25A |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V, 4000V, 4000 – 5000V |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Coil Resistance | 10000Ω |
Coil Power Rating DC | 360mW |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 60VDC |
Coil Power Rating Class | 300 – 400mW |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray |
実装方法 | Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 257°F, 125°C |
Environmental Ambient Temperature Class | -20 – 125°C |
Environmental Category of Protection | RTII |
Where can I find additional details, specifications and documents for a 6-1415536-4?
Additional datasheets, footprints and schematics for 6-1415536-4 are listed on our Part Details page. You can also find images and similar parts to 6-1415536-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1415536-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1415536-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1415536-4 fall under?
The 6-1415536-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1415536-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1415536-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1415536-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1415536-4 have stock available?
There is no stock from authorised distributors for 6-1415536-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1415536-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1415536-4?
You can fill out our help required form which you can use to request a quote for 6-1415536-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.