Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PB113009 |
Contact Number of Poles | 1 |
---|---|
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 1 Form C (CO) |
Contact Material | AgSnO2 |
Terminal Type | PCB-THT |
Contact Current Rating (Max) | 10A |
Contact Voltage Rating | 250VAC |
Coil Power Rating DC | 360mW |
Coil Resistance | 225Ω |
Coil Voltage Rating | 9VDC |
Coil Magnetic System | Monostable, DC |
Coil Power Rating Class | 300 – 400mW |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube |
実装方法 | Tube |
Power Relay Type | Standard |
Electromechanical Relay SPDT 10A 9VDC 225Ohm Thru-Hole | Avnet America |
Relay, PB113009 | TE Connectivity 6-1415535-8 | RS Americas |
INDUSTRIAL MINIATURE RELAY | TTI Europe |
General Purpose Relays PB113009 | Sager |
Where can I find additional details, specifications and documents for a 6-1415535-8?
Additional datasheets, footprints and schematics for 6-1415535-8 are listed on our Part Details page. You can also find images and similar parts to 6-1415535-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1415535-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1415535-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1415535-8 fall under?
The 6-1415535-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1415535-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1415535-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1415535-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1415535-8 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 6-1415535-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1415535-8 often in real-time on the comparison pages.
What if I can't find stock of 6-1415535-8?
You can fill out our help required form which you can use to request a quote for 6-1415535-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.