Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C65869-000,
AMPS-6-1415073-1, RT3S4T30 |
Prices starting from US$10.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.62
|
No stock
|
Buy Now | |
TE Store
from US$27.39
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$13.95
|
54
in stock
|
Buy Now | |
element14
from US$13.64
|
54
in stock
|
Buy Now | |
Farnell
from US$14.52
|
54
in stock
|
Buy Now | |
Conrad
from US$18.18
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$17.66
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$23.10
|
4
in stock
|
Buy Now | |
Avnet America
from US$10.34
|
-
|
Buy Now | |
Boersig
from US$10.98
|
-
|
Buy Now | |
TTI Europe
from US$14.23
|
-
|
Buy Now | |
Sager
from US$11.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 1.905oz, 54g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Plating Material | Gold |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | Screw Terminals |
Contact Material | AgNi90/10 |
Contact Current Class | 10 – 20A, 16A |
Contact Current Rating (Max) | 16A |
Contact Number of Poles | 1 |
Product Length | 3.031in, 77mm |
Product Height | 69mm, 2.716in |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 8mm |
Product Width | .622in, 15.8mm |
Coil Power Rating AC | .74VA |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Making Current | 30A |
Actuating System | AC |
Coil Power Rating Class | .5 – 1VA |
Coil Voltage Rating | 230VAC |
Coil Magnetic System | Monostable, AC |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Voltage Rating | 240VAC |
Insulation Initial Dielectric Between Contacts & Coil | 5000V, 5000Vrms |
Coil Resistance | 32500Ω |
Coil Special Features | LED, Electrical Indicator |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 16A |
Contact Limiting Short-Time Current | 16A |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Limiting Breaking Current | 16A |
Relay Mounting Type | DIN Rail |
実装方法 | Carton |
Packaging Method | Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -20 – 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTI |
RT3S4T30 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .74 VA Coil Resistance: 32500 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA .74 VA | Power Relay | Part Number: 6-1415073-1 | Internal Number: 6-1415073-1 | Alias Number: AMPS-6-1415073-1 | TE Connectivity | TE Store |
Power Relay, Dpdt, 16A, 240Vac, Din Rail | Newark Electronics |
POWER RELAY, DPDT, 16A, 240VAC, DIN RAIL | element14 |
RT-changer contact relays in frame for mounting on DIN rail | Conrad |
TE Connectivity RT3S4T30 SPDT Relay 16A 230VAC DIN Rail Mount | Rapid Electronics |
Electromechanical Relay SPDT 16A 230VAC 32.5KOhm DIN Rail | Avnet America |
TE Connectivity RT3S4T30 Power/Signal Relay 1 Form C SPD | Distrelec |
RELAY SOCKET PACKAGE | TTI Europe |
General Purpose Relays RT3S4T30 | Sager |
Where can I find additional details, specifications and documents for a 6-1415073-1?
Additional datasheets, footprints and schematics for 6-1415073-1 are listed on our Part Details page. You can also find images and similar parts to 6-1415073-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1415073-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1415073-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1415073-1 fall under?
The 6-1415073-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1415073-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1415073-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1415073-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1415073-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 6-1415073-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1415073-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1415073-1?
You can fill out our help required form which you can use to request a quote for 6-1415073-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.