Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | SR6ZA048 |
Product Weight | 3.175oz, 90g |
---|---|
Contact Current Class | 5 – 10A |
Contact Material | AgSnO2 |
Contact Arrangement | 3 Form A (NO) + 3 Form B (NC) |
Contact Number of Poles | 6 |
Contact Special Features | Force Guided Contacts |
Contact Current Rating (Max) | 8A |
Terminal Type | Screwless Clamp Connectors |
Product Width | 1.81in, 46mm |
Height Class (Mechanical) | 50mm |
Product Length | 3.425in, 87mm |
Insulation Clearance Between Contact & Coil | 5.5mm, .217in |
Product Height | 2.126in, 54mm |
Width Class (Mechanical) | 40mm |
Length Class (Mechanical) | 60mm |
Insulation Clearance Class | 5 – 8mm |
Insulation Creepage Class | 3 – 5.5mm |
Contact Limiting Continuous Current | 8A |
Contact Limiting Breaking Current | 8A |
Insulation Creepage Between Contact & Coil | 5.5mm, .217in |
Coil Power Rating DC | 1200mW |
Contact Limiting Short-Time Current | 8A |
Contact Switching Voltage (Max) | 250VAC |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Contact Limiting Making Current | 8A |
Contact Voltage Rating | 250VAC |
Coil Voltage Rating | 48VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Switching Load (Min) | 10mA @ 5V |
Insulation Initial Dielectric Between Contacts & Coil | 3000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | DIN Rail |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Power Relay Type | Force-Guided |
Environmental Ambient Temperature (Max) | 122°F, 50°C |
Environmental Category of Protection | RT I |
Environmental Ambient Temperature Class | -25 – 50°C |
Electromechanical Relay 3PST-NO/3PST-NC 8A 48VDC Socket | Avnet America |
FORCE GUIDED RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 6-1415064-1?
Additional datasheets, footprints and schematics for 6-1415064-1 are listed on our Part Details page. You can also find images and similar parts to 6-1415064-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1415064-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1415064-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1415064-1 fall under?
The 6-1415064-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1415064-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1415064-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1415064-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1415064-1 have stock available?
Authorised distributors including Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 6-1415064-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1415064-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1415064-1?
You can fill out our help required form which you can use to request a quote for 6-1415064-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.