Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1415054-1 |
Prices starting from US$16.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.02
|
224
in stock
|
Buy Now | |
Rapid Electronics
from US$20.52
|
151
in stock
|
Buy Now | |
Chip One Stop
from US$22.00
|
151
in stock
|
Buy Now | |
Avnet America
-
|
224
in stock
|
Buy Now | |
Future Electronics
from US$19.71
|
-
|
Buy Now | |
TTI Europe
from US$16.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 30g, 1.058oz |
---|---|
Terminal Type | PCB-THT |
Contact Current Rating (Max) | 8A |
Contact Arrangement | 3 Form A (NO) + 1 Form B (NC) |
Contact Material | AgSnO2 |
Contact Number of Poles | 4 |
Contact Special Features | Force Guided Contacts |
Contact Current Class | 5 – 10A |
Product Length | 1.575in, 40mm |
Insulation Clearance Class | 8mm |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Product Height | 16.5mm, .65in |
Product Width | .512in, 13mm |
Width Class (Mechanical) | 12 – 16mm |
Height Class (Mechanical) | 16 – 20mm |
Length Class (Mechanical) | 35 – 40mm |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Continuous Current | 8A |
Coil Power Rating DC | 800mW |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Breaking Current | 8A |
Coil Current | 7.273A |
Coil Resistance | 15125Ω |
Coil Power Rating Class | 600 – 800mW |
Contact Limiting Short-Time Current | 8A |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Voltage Rating | 110VDC |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Making Current | 8A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Switching Load (Min) | 10mA @ 5V |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Power Relay Type | Force-Guided |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | -25 – 70°C |
Environmental Category of Protection | RTIII |
Sr4M4110 Rohs Compliant: Yes |Te Connectivity 6-1415054-1 | Newark Electronics |
Safety Relays SR4M4110 FORCE GUIDED RELAYS | Rapid Electronics |
Electromechanical Relay 3PST-NO/SPST-NC 8A 110VDC 15.125KOhm Through Hole | Avnet America |
SR4M Series 110 VDC 8 A 3PST-NO/SPST-NC Through Hole Force Guided Relay | Future Electronics |
SAFETY RELAY 110V 8A 3NO+1NC | TTI Europe |
Where can I find additional details, specifications and documents for a 6-1415054-1?
Additional datasheets, footprints and schematics for 6-1415054-1 are listed on our Part Details page. You can also find images and similar parts to 6-1415054-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1415054-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1415054-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1415054-1 fall under?
The 6-1415054-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1415054-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1415054-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1415054-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1415054-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Future Electronics have stock available or on a lead time for 6-1415054-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1415054-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1415054-1?
You can fill out our help required form which you can use to request a quote for 6-1415054-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.