6-1415053-1 Relays by TE Connectivity

SR4M4006

Status: Active
Series: -
RoHS: Unknown
Aliases: 6-1415053-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.24

Distributor Stock
Logo for Farnell
Farnell
from US$17.39
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$44.49
-
Buy Now
Logo for Avnet America
Avnet America
from US$15.87
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$14.24
-
Buy Now

Specifications

Product Weight 30g, 1.058oz
Terminal Type PCB-THT
Contact Number of Poles 4
Contact Arrangement 3 Form A (NO) + 1 Form B (NC)
Contact Current Rating (Max) 8A
Contact Material AgSnO2
Contact Special Features Force Guided Contacts
Contact Current Class 5 – 10A
Insulation Clearance Class 8mm
Product Length 1.575in, 40mm
Insulation Clearance Between Contact & Coil .394in, 10mm
Product Height 16.5mm, .65in
Width Class (Mechanical) 12 – 16mm
Height Class (Mechanical) 16 – 20mm
Product Width .512in, 13mm
Length Class (Mechanical) 35 – 40mm
Contact Switching Voltage (Max) 400VAC
Contact Limiting Continuous Current 8A
Coil Power Rating DC 800mW
Insulation Initial Dielectric Between Adjacent Contacts 2500Vrms
Contact Limiting Breaking Current 8A
Coil Current 133.33A
Coil Power Rating Class 600 – 800mW
Contact Limiting Short-Time Current 8A
Insulation Creepage Between Contact & Coil 10mm, .394in
Insulation Initial Dielectric Between Coil & Contact Class 3500 – 4000V
Coil Resistance 45Ω
Insulation Initial Dielectric Between Open Contacts 1500Vrms
Contact Limiting Making Current 8A
Coil Voltage Rating 6VDC
Contact Voltage Rating 250VAC
Insulation Initial Dielectric Between Contacts & Coil 4000Vrms
Contact Switching Load (Min) 10mA @ 5V
Coil Magnetic System Monostable, DC
Insulation Creepage Class 8mm
Relay Mounting Type Printed Circuit Board
Comment Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control
実装方法 Box & Tube, Tube
Packaging Method Tube, Box & Tube
Power Relay Type Force-Guided
Environmental Ambient Temperature (Max) 70°C, 158°F
Environmental Ambient Temperature Class -25 – 70°C
Environmental Category of Protection RTIII


Alternative Descriptions

Force Guided Relay SR4 D/M, 4 POS, PCB-THT, 3 Form A (NO) + 1 Form B (NC) | Future Electronics
Electromechanical Relay 3PST-NO/SPST-NC 8A 6VDC 30Ohm Through Hole | Avnet America
FORCE GUIDED RELAY | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-1415053-1?

Additional datasheets, footprints and schematics for 6-1415053-1 are listed on our Part Details page. You can also find images and similar parts to 6-1415053-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-1415053-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1415053-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-1415053-1 fall under?

The 6-1415053-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 6-1415053-1 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1415053-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-1415053-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-1415053-1 have stock available?

Authorised distributors including Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for 6-1415053-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-1415053-1 often in real-time on the comparison pages.

What if I can't find stock of 6-1415053-1?

You can fill out our help required form which you can use to request a quote for 6-1415053-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay