Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PB114005 |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.72
|
33
in stock
|
Buy Now | |
TE Store
from US$3.91
|
7,581
in stock
|
Buy Now | |
element14
from US$2.61
|
947
in stock
|
Buy Now | |
Farnell
from US$1.52
|
947
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.10
|
946
in stock
|
Buy Now | |
Rapid Electronics
from US$1.40
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$1.99
|
33
in stock
|
Buy Now | |
RS
from US$0.81
|
-
|
Buy Now | |
Future Electronics
from US$1.61
|
-
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
Boersig
from US$1.41
|
-
|
Buy Now | |
Distrelec
from US$1.74
|
-
|
Buy Now | |
TTI Europe
from US$1.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .19oz, 5.4g |
Terminal Type | PCB-THT |
Contact Current Class | 5 – 10A, 16A |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 10A |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Height Class (Mechanical) | 16 – 20mm |
Insulation Clearance Between Contact & Coil | 3mm, .118in |
Length Class (Mechanical) | 14 – 16mm |
Product Height | .787in, 20mm |
Product Length | 15mm, .591in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Width | 15mm, .591in |
Coil Special Features | UL Coil Insulation Class F |
Coil Resistance | 70Ω |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Contact Limiting Continuous Current | 10A |
Contact Limiting Short-Time Current | 10A |
Coil Voltage Rating | 5VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 15A |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Insulation Creepage Class | 3 – 5.5mm |
Coil Power Rating DC | 357mW |
Coil Power Rating Class | 300 – 400mW |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
PB114005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 357 mW Coil Resistance: 70 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 357 mW 70 Ω | Power Relay | Part Number: 6-1415029-1 | Internal Number: 6-1415029-1 | Alias Number: PB114005 | TE Connectivity | TE Store |
Power Relay, Spdt, 10A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 10A, 250VAC, TH | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
General Purpose Relays PB114005 | Rapid Electronics |
Relay pcb SPDT 1C/O 5Vdc 10A PB | RS |
Electromechanical Relay SPDT 15A 5VDC 70Ohm Through Hole | Avnet America |
TE Connectivity PB114005 Power/Signal Relay 1 Form C SPD | Distrelec |
POWER RELAY 5V 10A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a 6-1415029-1?
Additional datasheets, footprints and schematics for 6-1415029-1 are listed on our Part Details page. You can also find images and similar parts to 6-1415029-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1415029-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1415029-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1415029-1 fall under?
The 6-1415029-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1415029-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1415029-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1415029-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1415029-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 6-1415029-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1415029-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1415029-1?
You can fill out our help required form which you can use to request a quote for 6-1415029-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.