Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight | 21g, .7oz |
---|---|
Terminal Type | Plug-In, Quick Connect |
Width | 1.386in, 35.2mm |
Length | 32.41mm, 1.276in |
Height | 2.133in, 54.2mm |
Length Class (Mechanical) | <60mm |
Height Class (Mechanical) | 40 – 50 mm |
Width Class (Mechanical) | <40mm |
Mounting Type | Plug-In |
For Use With | Relay |
Mounting Brackets | With |
Relay Type | Shrouded Cover Power Relay F4 |
Environmental Category of Protection | RTI |
V23134Z1020-Ev-Cbox |Te Connectivity 6-1414989-1 | Newark Electronics |
SCRV23134Z1020 | Avnet America |
AUTOMOTIVE RELAY | TTI Europe |
Automotive Relays V23134Z1020-EV-CBOX | Sager |
Where can I find additional details, specifications and documents for a 6-1414989-1?
Additional datasheets, footprints and schematics for 6-1414989-1 are listed on our Part Details page. You can also find images and similar parts to 6-1414989-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1414989-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1414989-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1414989-1 fall under?
The 6-1414989-1 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Mini Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1414989-1 when available in the Mini Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1414989-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1414989-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1414989-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 6-1414989-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1414989-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1414989-1?
You can fill out our help required form which you can use to request a quote for 6-1414989-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.