Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23086-R1801-A403-EV-USBX |
Weight | 4g, .141oz |
---|---|
Terminal Type | PCB-THR |
Contact Base Material | AgSnO2 |
Contact Current Class | 20 – 30 A |
Contact Arrangement | 1 Form C (CO) |
Height Class (Mechanical) | 10 – 11 mm |
Width | 12.9mm, .508in |
Length Class (Mechanical) | 10 – 12 mm |
Length | 12mm, .472in |
Width Class (Mechanical) | 12 – 16 mm |
Height | 10.2mm, .402in |
Coil Power Rating Class | 500 – 600 mW |
Coil Magnetic System | Monostable, DC |
Current Rating (85°C) | 30A |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Continuous Current | 30A |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Coil Power Rating (DC) | 567mW |
Coil Resistance | 254Ω |
Rated Voltage | 12VDC |
Rated Coil Voltage | 12VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Contact Limiting Breaking Current | 30A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 40A |
Mounting Type | Printed Circuit Board |
Relay Type | Micro Relay K (THR) |
Product Type | Relay |
Environmental Ambient Temperature (Max) | 221°F, 105°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 85 – 105°C |
Automotive Relays V23086R1801A403-EV-CBOX | Sager |
Where can I find additional details, specifications and documents for a 6-1414920-0?
Additional datasheets, footprints and schematics for 6-1414920-0 are listed on our Part Details page. You can also find images and similar parts to 6-1414920-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1414920-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1414920-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1414920-0 fall under?
The 6-1414920-0 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > PCB Automotive Relays > PCB Single Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1414920-0 when available in the PCB Single Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1414920-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1414920-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1414920-0 have stock available?
Authorised distributors including Chip One Stop, Farnell and Sager have stock available or on a lead time for 6-1414920-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1414920-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1414920-0?
You can fill out our help required form which you can use to request a quote for 6-1414920-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.