Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-6-1394461-4,
CX4646-000 |
Keying | Neutral |
---|---|
Contact Finish | Silver |
Contact Base Material | Copper Zinc |
Wire Size | 6mm², 10AWG |
Accepts Wire Insulation Diameter Range | 6 â 8mm, .236 â .315in |
Housing Color | Black |
Housing Material | Polyphenylene Oxide (PPO) |
Packaging Quantity | 100 |
Connector Style | Plug |
Connector Type | Cable Coupler |
Product Type | Connector |
Photovolt Conn Pin Neutral 6 Sq Mm 10Awg |Amp Te Connectivity 6-1394461-4 | Newark Electronics |
Conn., Photovoltaic, Cable Coupler, Male, 1 Pos., 10AWG, Neutral Keyed, SOLARLOK | TE Connectivity 6-1394461-4 | RS Americas |
PLUG, SOLARLOK, 6MM, NEUTRAL | Farnell |
Conn Power Coupler M 1 POS ST Cable Mount 1 Terminal 1 Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLARLOK Series |
RoHS: | Unknown |
Product Range | SOLARLOK Series |
---|---|
No. of Contacts | 1Contacts |
Gender | Plug |
Pitch Spacing | - |
Contact Termination Type | Crimp |
No. of Rows | - |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper Zinc |
SVHC | Lead (27-Jun-2018) |
Colour | Black |
Contact Termination | Crimp |
Polarisation Type | Neutral |
Wire Area Size Max | 6mm² |
Wire Size AWG Max | 10AWG |
Where can I find additional details, specifications and documents for a 6-1394461-4?
Additional datasheets, footprints and schematics for 6-1394461-4 are listed on our Part Details page. You can also find images and similar parts to 6-1394461-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1394461-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1394461-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1394461-4 fall under?
The 6-1394461-4 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 6-1394461-4 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1394461-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1394461-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1394461-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Boersig and Avnet Abacus have stock available or on a lead time for 6-1394461-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1394461-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1394461-4?
You can fill out our help required form which you can use to request a quote for 6-1394461-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.