Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23162B 421F104 |
Weight | 1.058oz, 35g |
---|---|
Contact Number of Poles | 2 |
Contact Special Features | Single Contact |
Contact Material | Nickel |
Terminal Type | Plug-In, Solder |
Contact Current Class | 2 – 5 A |
Contact Arrangement | 4 Form C (CO) |
Contact Plating Material | Gold Flash |
Contact Current Rating | 2A |
Height | 1.181in, 30mm |
Length | 30mm, 1.181in |
Width | .748in, 19mm |
Height Class (Mechanical) | 25 – 30 mm |
Width Class (Mechanical) | 16 – 20 mm |
Length Class (Mechanical) | 25 – 30 mm |
Coil Resistance | 700Ω |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 125VAC, 150VDC |
Insulation Initial Resistance | 1000MΩ |
Contact Voltage Rating | 150VDC, 125VAC |
Power Consumption | 800mW |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Short-Time Current | 5A |
Input Voltage | 250VDC, 250VAC |
Coil Type | Monostable |
Contact Limiting Continuous Current | 5A |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Contact Limiting Breaking Current | 5A |
Actuating System | DC |
Coil Power Rating Class | 800 – 1000 mW |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Limiting Making Current | 5A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Mounting Type | Socket, Screw Mount |
Performance Type | Standard |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Style | Cradle N Relay |
Relay Type | Cradle N Relay V23154/V23162 |
Termination Type | Solder Terminals |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 70°C |
Relay, V23162B 421F104 | TE Connectivity 6-1393818-4 | RS Americas |
Electromechanical Relay DPDT 5A 24VDC 700Ohm Plug-In | Avnet America |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 6-1393818-4?
Additional datasheets, footprints and schematics for 6-1393818-4 are listed on our Part Details page. You can also find images and similar parts to 6-1393818-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393818-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393818-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393818-4 fall under?
The 6-1393818-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393818-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393818-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393818-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393818-4 have stock available?
Authorised distributors including RS Americas, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 6-1393818-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393818-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1393818-4?
You can fill out our help required form which you can use to request a quote for 6-1393818-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.