Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23003B0064C110,
V23003B 64C110 |
Prices starting from US$256.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$296.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$308.49
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$332.15
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$283.00
|
36
in stock
|
Buy Now | |
Distrelec
from US$256.63
|
36
in stock
|
Buy Now | |
Avnet America
from US$279.75
|
-
|
Buy Now | |
RS Americas
from US$332.55
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 1.058oz, 30g |
---|---|
Contact Arrangement | 4 Form C (CO) |
Terminal Type | Solder, Plug-In |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold Flash |
Contact Number of Poles | 4 |
Contact Material | Nickel |
Contact Current Rating | 2A |
Length | 30mm, 1.181in |
Height Class (Mechanical) | 25 – 30 mm |
Length Class (Mechanical) | 25 – 30 mm |
Height | 1.181in, 30mm |
Width | 19mm, .748in |
Width Class (Mechanical) | 16 – 20 mm |
Contact Voltage Rating | 150VDC, 125VAC |
Actuating System | AC/DC |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Contact Switching Voltage (Max) | 150VDC, 125VAC |
Coil Voltage Rating | 48VDC |
Coil Type | Bistable |
Contact Limiting Making Current | 2A |
Coil Resistance | 1400Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Coil Power Rating (DC) | 914mW |
Power Consumption | 1500mW |
Input Voltage | 150VDC, 125VAC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating Class | 1 – 1.5 W |
Insulation Initial Resistance | 1000MΩ |
Mounting Type | Screw Mount, Socket |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Type | Cradle P Relay V23003 |
Product Type | Relay |
Relay Style | Cradle P Relay |
Termination Type | Solder Terminals |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTI |
Operating Temperature Range | -40 – 70°C |
V23003B 64C110 |Amp Te Connectivity 6-1393817-4 | Newark Electronics |
General Purpose Relays V23003B 64C110 | Rapid Electronics |
TE Connectivity V23003B 64C110 Power/Signal Relay 4 Form | Distrelec |
SIGNAL RELAYS | Farnell |
Electromechanical Relay 4PDT 2A 48VDC 1.4KOhm Socket | Avnet America |
Relay, V23003B 64C110 | TE Connectivity 6-1393817-4 | RS Americas |
General Purpose Relays 6-1393817-4 | Sager |
Where can I find additional details, specifications and documents for a 6-1393817-4?
Additional datasheets, footprints and schematics for 6-1393817-4 are listed on our Part Details page. You can also find images and similar parts to 6-1393817-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393817-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393817-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393817-4 fall under?
The 6-1393817-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393817-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393817-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393817-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393817-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-1393817-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393817-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1393817-4?
You can fill out our help required form which you can use to request a quote for 6-1393817-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.