Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CB3206-000,
AMPS-6-1393808-5, V23154D 720B110 |
Prices starting from US$82.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$82.76
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$119.03
|
18
in stock
|
Buy Now | |
element14
from US$129.23
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$123.05
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$124.00
|
5
in stock
|
Buy Now | |
Avnet America
from US$103.16
|
-
|
Buy Now | |
RS Americas
from US$109.74
|
-
|
Buy Now | |
TE Store
from US$219.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 25g, .883oz |
---|---|
Contact Arrangement | 2 Form C (CO) |
Contact Plating Material | Gold |
Contact Current Class | 0 – 2 A |
Terminal Type | PCB-THT |
Contact Special Features | Single Contact |
Contact Number of Poles | 4 |
Contact Current Rating | 2A |
Contact Material | AgNi+Au |
Height | 1.181in, 30mm |
Height Class (Mechanical) | 25 – 30 mm |
Width Class (Mechanical) | 16 – 20 mm |
Length | 1.181in, 30mm |
Length Class (Mechanical) | 25 – 30 mm |
Width | .748in, 19mm |
Coil Resistance | 550Ω |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 125VAC, 150VDC |
Insulation Initial Resistance | 1000MΩ |
Contact Voltage Rating | 150VDC, 125VAC |
Actuating System | AC/DC |
Power Consumption | 800mW |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Coil Voltage Rating | 5VAC |
Coil Power Rating (DC) | 720mW |
Input Voltage | 150VDC, 125VAC |
Coil Power Rating Class | 600 – 800 mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Mounting Type | Screw Mount, Socket |
Performance Type | Standard |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Type | Cradle N Relay V23154/V23162 |
Relay Style | Cradle N Relay |
Termination Type | Plug-In/Solder |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Power Relay, 5Vdc, Dpdt, 2A, Tht Rohs Compliant: Yes |Axicom Te Connectivity 6-1393808-5 | Newark Electronics |
POWER RELAY, 5VDC, DPDT, 2A, THT | element14 |
Low Signal Relays-PCB V23154D 720B110 | Rapid Electronics |
Electromechanical Relay 4PDT 2A 20VDC 550Ohm Plug-In | Avnet America |
Shrack, cradle relay, 20 Vdc coil, 4PDT, 2 A | TE Connectivity 6-1393808-5 | RS Americas |
Special Order: V23154D 720B110 Signal Relays: 5 Amp & Monostable Dc | Part Number: 6-1393808-5 | Internal Number: 6-1393808-5 | Alias Number: AMPS-6-1393808-5 | TE Connectivity | TE Store |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 6-1393808-5?
Additional datasheets, footprints and schematics for 6-1393808-5 are listed on our Part Details page. You can also find images and similar parts to 6-1393808-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393808-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393808-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393808-5 fall under?
The 6-1393808-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393808-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393808-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393808-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393808-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6-1393808-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393808-5 often in real-time on the comparison pages.
What if I can't find stock of 6-1393808-5?
You can fill out our help required form which you can use to request a quote for 6-1393808-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.