Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254A6004G137 |
Cable Exit Angle | 37.5 |
---|---|
Color | Gray |
Shield Plating Material | Nickel over Copper |
Shield Plating Finish | Bright |
Cable Clamp Material | Thermoplastic with Shielding Plates |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Number of Positions | 37 |
Cable Insulation Diameter | 5 – 11mm, .197 – .433in |
Screw & Hole Thread Size | 14702 |
Comment | Knurled screws, cable bushing (grommet) and contact tube must be ordered separately. |
Packaging Quantity | 200, 15 |
Packaging Method | Individual |
Shell Size | 4 |
Shielded | Yes |
Product Type | Backshell/Cable Clamp |
Accessory Type | Backshell |
Connector & Contact Terminates To | Wire & Cable |
Slide Latch | Without |
Grommets | Without |
V42254A6004G137=Sub D Gehaeuse |Te Connectivity 6-1393738-2 | Newark Electronics |
Connector Accssories Backshell and Cable Clamp | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 6-1393738-2?
Additional datasheets, footprints and schematics for 6-1393738-2 are listed on our Part Details page. You can also find images and similar parts to 6-1393738-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393738-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393738-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393738-2 fall under?
The 6-1393738-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 6-1393738-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393738-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393738-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393738-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Sager and Farnell have stock available or on a lead time for 6-1393738-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393738-2 often in real-time on the comparison pages.
What if I can't find stock of 6-1393738-2?
You can fill out our help required form which you can use to request a quote for 6-1393738-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.