Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254A6004G125 |
Prices starting from US$3.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.28
|
No stock
|
Buy Now | |
TE Store
from US$8.17
|
134
in stock
|
Buy Now | |
Future Electronics
from US$7.35
|
-
|
Buy Now | |
Avnet America
from US$5.89
|
-
|
Buy Now | |
RS Americas
from US$10.30
|
-
|
Buy Now | |
Boersig
from US$3.12
|
-
|
Buy Now | |
TTI Europe
from US$3.02
|
-
|
Buy Now | |
Sager
from US$4.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 37.5 |
---|---|
Color | Gray |
Cable Clamp Material | Thermoplastic with Shielding Plates |
Shield Plating Finish | Bright |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Shield Plating Material | Nickel over Copper |
Number of Positions | 25 |
Cable Insulation Diameter | .197 – .433in, 5 – 11mm |
Screw & Hole Thread Size | 14702 |
Comment | Knurled screws, cable bushing (grommet) and contact tube must be ordered separately. |
Packaging Method | Individual |
Packaging Quantity | 200, 15 |
Connector & Contact Terminates To | Wire & Cable |
Slide Latch | Without |
Accessory Type | Backshell |
Shell Size | 3 |
Grommets | Without |
Shielded | Yes |
Product Type | Backshell/Cable Clamp |
V42254A6004G125=SUB D GEHAEUSE Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Gray Compatible With Connector Shell Size: 3 Shielded: Yes Cable Clamp Kit Thermoplastic Gray 3 | Connector Strain Relief | Part Number: 6-1393738-1 | Internal Number: 6-1393738-1 | Alias Number: V42254A6004G125 | TE Connectivity | TE Store |
25 Position Two Piece Backshell Connector Gray 375 Shielded | Future Electronics |
AMP6-1393738-1 | Avnet America |
D-Sub Cable Housing Shielded 25 way | TE Connectivity 6-1393738-1 | RS Americas |
D-Sub Standard Connectors V42254A6004G125=SUB D GEHAEUSE | Sager |
Where can I find additional details, specifications and documents for a 6-1393738-1?
Additional datasheets, footprints and schematics for 6-1393738-1 are listed on our Part Details page. You can also find images and similar parts to 6-1393738-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393738-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393738-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393738-1 fall under?
The 6-1393738-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 6-1393738-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393738-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393738-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393738-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 6-1393738-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393738-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1393738-1?
You can fill out our help required form which you can use to request a quote for 6-1393738-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.