6-1393637-0 PCB Connectors by TE Connectivity

V42254P2263M780=PC612 FEDERLEI

Status: Active
Series: -
RoHS: Unknown
Aliases: V42254P2263M780
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.74

Distributor Stock
Logo for Newark
Newark
from US$8.49
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.74
-
Buy Now
Logo for Sager
Sager
from US$10.40
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Board-to-Board Configuration Vertical
Number of Positions 78
Number of Signal Positions 78
Number of Rows 3
Number of Columns 26
Rows Loaded A, B, C
Number of Power or Coaxial Positions 2
Contact Type Socket
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 1.5A
Row-to-Row Spacing 2.54mm, .1in
PCB Thickness (Recommended) 2.2mm, .086in
コネクタの高さ 10.6mm
Connector Height 10.6mm
Housing Color Gray
Housing Material Thermoplastic PBT GF
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Panel Mount Feature Without
Circuit Application Power & Signal
Connector System Board-to-Board
Connector & Housing Type Receptacle
Shielded No
Make First / Break Last No
DIN Level II
DIN Size Standard
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Interface Type Eurocard/DIN 41612
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination Post & Tail Length 3.7mm, .146in
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

V42254P2263M780=Pc612 Federlei |Amp Te Connectivity 6-1393637-0 | Newark Electronics
Conn DIN 41612 SKT 2Power/78Signal POS Press Fit ST Thru-Hole | Avnet America
TE Connectivity | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-1393637-0?

Additional datasheets, footprints and schematics for 6-1393637-0 are listed on our Part Details page. You can also find images and similar parts to 6-1393637-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-1393637-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393637-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-1393637-0 fall under?

The 6-1393637-0 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6-1393637-0 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393637-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-1393637-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-1393637-0 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 6-1393637-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-1393637-0 often in real-time on the comparison pages.

What if I can't find stock of 6-1393637-0?

You can fill out our help required form which you can use to request a quote for 6-1393637-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay