Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23529B1221C215 |
Color | Gray |
---|---|
Shell Plating Material | Tin |
Shell Material | Steel |
Plastic | No |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 15 |
PCB Mount Orientation | Right Angle |
Performance Level | Level 2 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 2.2A |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .063in, 1.6mm |
Housing Material | Thermoplastic PBTP |
Housing Color | Gray |
Centerline (Pitch) | 2.74mm, .108in |
UL Flammability Rating | UL 94V-0 |
Approved Standards | DIN 41652 |
Zugelassene Standards | DIN 41652 |
Mounting Hole Diameter | 3.1mm, .12in |
PCB Mounting Style | Through Hole |
Panel Mount Feature | With |
Mating Connector Lock | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Circuit Application | Signal |
Installation Height | 3.6mm |
Packaging Quantity | 100 |
Packaging Method | Tray |
Product Type | Connector |
Profile | Eurostyle |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Footprint | 9.43mm, .371in |
Sealable | No |
Grounding Indents | Without |
Shell Size | 2 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Type | Full Metal Shell |
Connector Style | Plug |
Connector System | Cable-to-Board |
Grounding Clips | Without |
Termination Post Length | .126in, 3.2mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
V23529B1221C215=D Sub 2 Rohs Compliant: Yes |Amp Te Connectivity 6-1393480-0 | Newark Electronics |
Conn D-Subminiature PIN 15 POS 2.74mm Solder RA Thru-Hole 15 Terminal 1 Port | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 6-1393480-0?
Additional datasheets, footprints and schematics for 6-1393480-0 are listed on our Part Details page. You can also find images and similar parts to 6-1393480-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393480-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393480-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393480-0 fall under?
The 6-1393480-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1393480-0 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393480-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393480-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393480-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 6-1393480-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393480-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1393480-0?
You can fill out our help required form which you can use to request a quote for 6-1393480-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.