Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.15
|
368
in stock
|
Buy Now | |
TTI Europe
from US$2.31
|
20,160
in stock
|
Buy Now | |
element14
from US$5.44
|
3,757
in stock
|
Buy Now | |
Farnell
from US$3.63
|
3,757
in stock
|
Buy Now | |
Rapid Electronics
from US$2.39
|
1,913
in stock
|
Buy Now | |
Newark Electronics
from US$5.96
|
1,252
in stock
|
Buy Now | |
Chip One Stop
from US$2.62
|
775
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.03
|
442
in stock
|
Buy Now | |
Distrelec
from US$4.55
|
174
in stock
|
Buy Now | |
RS Americas
from US$5.86
|
45
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,320
in stock
|
Buy Now | |
Future Electronics
from US$3.00
|
-
|
Buy Now | |
Avnet America
from US$3.50
|
-
|
Buy Now | |
Boersig
from US$3.61
|
-
|
Buy Now | |
Sager
from US$4.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Current | 30A |
Contact Configuration | SPDT |
Relay Mounting | Socket |
Relay Terminals | Quick Connect |
Product Range | - |
Contact Voltage DC Nom | 24V |
Coil Resistance | 430ohm |
Contact Material | Silver |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
AUTO RELAY 24V 20-30A | TTI Europe |
RELAY, AUTOMOTIVE, SPDT, 24VDC, 30A | element14 |
Automotive Relays V23074A2002A403 | Rapid Electronics |
Relay, Automotive, Spdt, 24Vdc, 30A | Newark Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
Automotive Mini Relays SPDT 24VDC 30A Qu | RS |
TE Connectivity Automotive Relay 1CO 30A DC 24V 430Ohm | Distrelec |
PlugIn Micro Relays | RS Americas |
Electromechanical Relay SPDT 120(NO)/20(NC)A 24VDC 430Ohm Plug-In | Avnet Abacus |
V23074A2002A403-EV-CBOX | Future Electronics |
V23074A2002A403 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 6-1393292-3?
Additional datasheets, footprints and schematics for 6-1393292-3 are listed on our Part Details page. You can also find images and similar parts to 6-1393292-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393292-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393292-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393292-3 fall under?
The 6-1393292-3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393292-3 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393292-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393292-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393292-3 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for 6-1393292-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393292-3 often in real-time on the comparison pages.
What if I can't find stock of 6-1393292-3?
You can fill out our help required form which you can use to request a quote for 6-1393292-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.