Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23074A2002A402 |
Weight | .565oz, 16g |
---|---|
Contact Current Class | 20 – 30 A |
Terminal Type | Plug-In, Quick Connect |
Contact Arrangement | 1 Form A (NO) |
Contact Base Material | Ag Alloy |
Width | 15.5mm, .61in |
Height | 1in, 25.4mm |
Length Class (Mechanical) | 20 – 25 mm |
Width Class (Mechanical) | 12 – 16 mm |
Length | .906in, 23mm |
Height Class (Mechanical) | 25 – 30 mm |
Contact Limiting Breaking Current | 20A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating Class | 1 – 1.5 W |
Coil Power Rating (DC) | 1340mW |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Continuous Current | 30A |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Contact Limiting Making Current | 120A |
Coil Magnetic System | Monostable, DC |
Rated Voltage | 24VDC |
Rated Coil Voltage | 24VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Current Rating (85°C) | 20A |
Contact Limiting Short-Time Current | 150A |
Coil Resistance | 430Ω |
Mounting Type | Plug-In |
Mounting Brackets | Without |
Relay Type | Micro Relay A/VFMA |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Ambient Temperature (Max) | 257°F, 125°C |
Environmental Category of Protection | RTI |
V23074A2002A402 | Avnet America |
Automotive Relays V23074A2002A402-SZ-CBOX | Sager |
Where can I find additional details, specifications and documents for a 6-1393292-2?
Additional datasheets, footprints and schematics for 6-1393292-2 are listed on our Part Details page. You can also find images and similar parts to 6-1393292-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393292-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393292-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393292-2 fall under?
The 6-1393292-2 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Micro Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393292-2 when available in the Micro Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393292-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393292-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393292-2 have stock available?
Authorised distributors including Farnell, Avnet America, Boersig and Sager have stock available or on a lead time for 6-1393292-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393292-2 often in real-time on the comparison pages.
What if I can't find stock of 6-1393292-2?
You can fill out our help required form which you can use to request a quote for 6-1393292-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.