6-1393252-5 Circuit Breakers by TE Connectivity

W67-X2Q13-1=M6/M7/M9/W6/W7

Status: Active
Series: -
RoHS: Unknown
Aliases: 6-1393252-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$28.98

Distributor Stock
Logo for Newark
Newark
from US$39.32
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$28.98
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$31.61
-
Buy Now
Logo for Sager
Sager
from US$40.93
-
Buy Now

Specifications

Earthing Switch Without
Circuit Function Series Trip
Panel Cutout .75 x 1.66in
Trip Time at 200% .15 – 1.5seconds
Pole Configuration 1
Circuit Breaker Size 2in, 50.8mm
Panel Thickness .047 – .11in
Current Rating 1A
Interrupt Capacity 5000A @ 277VAC
Voltage Rating AC 415/240VAC
Stamped Marking Type International I/O
Series/Mounting Option W6 (6-32 Mounting Threads)
Mounting Type Panel Mount
Mounting Options 6-32 Mounting Threads
Circuit Breaker Type Magnetic
Toggle Color White
Illuminated No
Illumination Type No Light
Actuator Type Toggle
Product Type Circuit Breaker
Termination Type 6.35 [.25] Straight Quick Connect Tab

Alternative Descriptions

Circuit Breakers W67-X2Q13-1 M6/M7/M9/W6/W7 |Amp Te Connectivity 6-1393252-5 | Newark Electronics
Circuit Breaker Magnetic Hydraulic 1Pole 1A 277VAC | Avnet America
W67-X2Q13-1 CIRCUIT BREAKER | TTI Europe
Circuit Breakers CIRCUIT BREAKER SWITCH 1A WHITE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-1393252-5?

Additional datasheets, footprints and schematics for 6-1393252-5 are listed on our Part Details page. You can also find images and similar parts to 6-1393252-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-1393252-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393252-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-1393252-5 fall under?

The 6-1393252-5 is listed under Relays, Contactors & Switches > Circuit Breakers.

Can I view similar or alternative parts?

You can view similar parts to 6-1393252-5 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393252-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-1393252-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-1393252-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for 6-1393252-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-1393252-5 often in real-time on the comparison pages.

What if I can't find stock of 6-1393252-5?

You can fill out our help required form which you can use to request a quote for 6-1393252-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay