Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393250-5 |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.28
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.14
|
14,958
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.14
|
3,490
in stock
|
Buy Now | |
Rapid Electronics
from US$3.02
|
1,797
in stock
|
Buy Now | |
Chip One Stop
from US$2.28
|
1,797
in stock
|
Buy Now | |
Distrelec
from US$3.92
|
1,797
in stock
|
Buy Now | |
Powell Electronics
from US$2.91
|
1,260
in stock
|
Buy Now | |
Future Electronics
from US$2.86
|
600
in stock
|
Buy Now | |
element14
from US$3.12
|
500
in stock
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
Avnet Asia
from US$2.85
|
-
|
Buy Now | |
Sager
from US$2.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bezel Color | Black with White Rate Marking |
---|---|
Button Color | Black |
Earthing Switch | Without |
Circuit Function | Series Trip |
Pole Configuration | 1 |
Trip Time at 200% | 2.2 – 15seconds |
Panel Thickness | .075 – .105in, 1.91 – 2.67mm |
Current Rating | 15A |
Voltage Rating DC | 32VDC |
Voltage Rating AC | 250VAC |
Mounting Options | Snap-In Panel Mount |
Mounting Bushing | None |
Mounting Type | Panel Mount |
Circuit Breaker Style | Fuse Holder Type |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
W28-XT1A-15=W28 | Heilind Electronics |
Circuit Breakers 15A PUSH TO RESET | Rapid Electronics |
TE Connectivity W28-XT1A-15 W28 Thermal Circuit Breaker | Distrelec |
W28 Series 15 A Single Pole Push to Reset Snap In Thermal Circuit Breaker | Future Electronics |
THERMAL CKT BREAKER, 1P, 15A/250V, PANEL | element14 |
Circuit Breaker Thermal 1Pole 15A 250VAC/32VDC | Avnet America |
RELAY PRODUCTS - INDUSTRIAL | Avnet Asia |
Where can I find additional details, specifications and documents for a 6-1393250-5?
Additional datasheets, footprints and schematics for 6-1393250-5 are listed on our Part Details page. You can also find images and similar parts to 6-1393250-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393250-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393250-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393250-5 fall under?
The 6-1393250-5 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 6-1393250-5 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393250-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393250-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393250-5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6-1393250-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393250-5 often in real-time on the comparison pages.
What if I can't find stock of 6-1393250-5?
You can fill out our help required form which you can use to request a quote for 6-1393250-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.