Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393250-4 |
Button Color | Black |
---|---|
Bezel Color | Black with White Rate Marking |
Earthing Switch | Without |
Circuit Function | Series Trip |
Pole Configuration | 1 |
Trip Time at 200% | 2.2 – 15seconds |
Panel Thickness | 1.91 – 2.67mm, .075 – .105in |
Current Rating | 12A |
Voltage Rating AC | 250VAC |
Voltage Rating DC | 32VDC |
Mounting Bushing | None |
Mounting Options | Snap-In Panel Mount |
Mounting Type | Panel Mount |
Circuit Breaker Style | Fuse Holder Type |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breaker Thermal 1Pole 12A 250VAC/32VDC | Avnet America |
W28-XT1A-12 CIRCUIT BREAKER | TTI Europe |
Circuit Breakers 1POLE 12Amps Therm Circuit Brker | Sager |
Where can I find additional details, specifications and documents for a 6-1393250-4?
Additional datasheets, footprints and schematics for 6-1393250-4 are listed on our Part Details page. You can also find images and similar parts to 6-1393250-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393250-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393250-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393250-4 fall under?
The 6-1393250-4 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 6-1393250-4 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393250-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393250-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393250-4 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 6-1393250-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393250-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1393250-4?
You can fill out our help required form which you can use to request a quote for 6-1393250-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.