Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393246-4 |
Prices starting from US$30.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.43
|
No stock
|
Buy Now | |
Rapid Electronics
from US$59.36
|
157
in stock
|
Buy Now | |
Chip One Stop
from US$33.80
|
157
in stock
|
Buy Now | |
Distrelec
from US$52.38
|
157
in stock
|
Buy Now | |
Newark Electronics
from US$46.21
|
-
|
Buy Now | |
Future Electronics
from US$33.37
|
-
|
Buy Now | |
Avnet America
from US$30.00
|
-
|
Buy Now | |
element14
from US$73.71
|
-
|
Buy Now | |
TTI Europe
from US$33.80
|
-
|
Buy Now | |
Sager
from US$42.37
|
-
|
Buy Now |
Button Color | Blk w/White Amp Rate Mark & White Trip Band |
---|---|
Earthing Switch | Without |
Panel Cutout | .375 – .386 (Diameter)in |
Circuit Function | Series Trip |
Trip Time at 200% | 11 – 30seconds |
Pole Configuration | 1 |
Current Rating | 1A |
Interrupt Capacity | 1000A @ 50VDC or 120VAC |
Voltage Rating DC | 50VDC |
Voltage Rating AC | 240VAC |
Mounting Options | Two Hex Nuts/Lockwasher |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Type | Panel Mount |
Mounting Bushing | 3/8-24 Threaded Bushing .375" [9.53mm] Long, Silver Color |
Actuator Type | Push-Pull |
Circuit Breaker Style | Push-Pull Button |
Circuit Breaker Type | Thermal |
Illumination Type | No Light |
Product Type | Circuit Breaker |
Illuminated | No |
Termination Type | 8-32 Screws 90° to Each Other |
Circuit Breakers 1A PUSH/PULL ACT. | Rapid Electronics |
TE Connectivity - AMP Circuit Breaker W23-X1A1G-1 | Distrelec |
Circuit Breakers 1A Push/Pull Act. Rohs Compliant: Yes |Potter&brumfield Te Connectivity 6-1393246-4 | Newark Electronics |
W23 Series 1 A 250 VAC 1 Pole Black Push / Pull Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 1A 250VAC/50VDC | Avnet America |
THERMAL CKT BREAKER, 1P, 1A/240V, PANEL | element14 |
W23-X1A1G-1 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a 6-1393246-4?
Additional datasheets, footprints and schematics for 6-1393246-4 are listed on our Part Details page. You can also find images and similar parts to 6-1393246-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393246-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393246-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393246-4 fall under?
The 6-1393246-4 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 6-1393246-4 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393246-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393246-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393246-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 6-1393246-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393246-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1393246-4?
You can fill out our help required form which you can use to request a quote for 6-1393246-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.