Status: | Unknown |
---|---|
Series: | RPII/2 Series |
RoHS: | Unknown |
Prices starting from US$3.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.29
|
209
in stock
|
Buy Now | |
TTI Europe
from US$4.01
|
22,960
in stock
|
Buy Now | |
Schukat Electronic
from US$4.57
|
4,840
in stock
|
Buy Now | |
Future Electronics
from US$3.69
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$9.28
|
1,045
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.92
|
293
in stock
|
Buy Now | |
element14
from US$8.61
|
209
in stock
|
Buy Now | |
Distrelec
from US$14.89
|
8
in stock
|
Buy Now | |
RS Americas
from US$8.70
|
7
in stock
|
Buy Now | |
Avnet America
from US$8.17
|
-
|
Buy Now | |
Boersig
from US$8.76
|
-
|
Buy Now | |
Sager
from US$10.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | RPII/2 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.1kohm |
Approvals & Standards | - |
SVHC | No SVHC (12-Jan-2017) |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 250V |
External Depth | 29mm |
External Height | 25.5mm |
External Width | 12.6mm |
Nom Operating Power | 500mW |
Relay Type | Power |
POWER RELAY 24V 8A 2CO THT | TTI Europe |
Relay DPDT 8A 24V 1100R | Schukat Electronic |
SCHRACK Series DPDT 24 VDC 14 A Through Hole 1.1 KOhm Power PCB Relay | Future Electronics |
General Purpose Relays DPDT PCBS ocke | Rapid Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
General Purpose Relay, Rpii/2 Series, Power, Dpdt, 24 Vdc, 8 A Rohs Compliant: Yes |Schrack Te Connectivity 6-1393234-8 | Newark Electronics |
RELAY, DPDT, 250VAC, 8A | element14 |
TE Connectivity - Schrack PCB Power Relay RP 2CO 8A DC 24V 1.1kOhm | Distrelec |
Relay, General Purpose, DPDT, Through Hole, 24VDC, 8A, 400VAC, RP II/2 Series | TE Connectivity 6-1393234-8 | RS Americas |
Electromechanical Relay DPDT 14A 24VDC 1.1KOhm Through Hole | Avnet America |
RP421024 | Boersig |
Where can I find additional details, specifications and documents for a 6-1393234-8?
Additional datasheets, footprints and schematics for 6-1393234-8 are listed on our Part Details page. You can also find images and similar parts to 6-1393234-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393234-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393234-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393234-8 fall under?
The 6-1393234-8 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393234-8 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393234-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393234-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393234-8 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Future Electronics, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 6-1393234-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393234-8 often in real-time on the comparison pages.
What if I can't find stock of 6-1393234-8?
You can fill out our help required form which you can use to request a quote for 6-1393234-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.