Status: | Unknown |
---|---|
Series: | RP3SL Series |
RoHS: | Unknown |
Prices starting from US$5.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.63
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$7.76
|
2,759
in stock
|
Buy Now | |
Newark Electronics
from US$11.17
|
2,758
in stock
|
Buy Now | |
Chip One Stop
from US$5.63
|
2,758
in stock
|
Buy Now | |
TTI Europe
from US$7.22
|
1,200
in stock
|
Buy Now | |
Distrelec
from US$12.32
|
2
in stock
|
Buy Now | |
Avnet America
from US$7.12
|
-
|
Buy Now | |
RS Americas
from US$8.93
|
-
|
Buy Now | |
element14
from US$6.29
|
-
|
Buy Now | |
Sager
from US$10.05
|
-
|
Buy Now | |
Farnell
from US$8.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 12A |
Product Range | RP3SL Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 1.1kohm |
Approvals & Standards | - |
SVHC | No SVHC (12-Jan-2017) |
Relay Type | Power - General Purpose |
General Purpose Relays SPST-NO 12A 24VDC POWER | Rapid Electronics |
General Purpose Relays Spst-No 12A 24Vdc Power |Amp Te Connectivity 6-1393231-6 | Newark Electronics |
POWER RELAY 24V 10A 1NO THT | TTI Europe |
Relay,high load,PCB,SPST,12A,24Vdc coil | RS |
TE Connectivity - Schrack PCB Power Relay RP 1NO 12A DC 24V 1.1kOhm | Distrelec |
Electromechanical Relay SPST-NO 25A 24VDC 1.1KOhm Through Hole | Avnet America |
Shrack, Relay, high load, PCB, SPST,12A,24Vdc coil, 6-1393231-6 | TE Connectivity 6-1393231-6 | RS Americas |
General Purpose Relays SPST-NO 12A 24VDC POWER PCB RELAY | Sager |
POWER RELAY, SPST-NO, 24VDC, 12A, THD | Farnell |
RP7SL024 | Boersig |
Where can I find additional details, specifications and documents for a 6-1393231-6?
Additional datasheets, footprints and schematics for 6-1393231-6 are listed on our Part Details page. You can also find images and similar parts to 6-1393231-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393231-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393231-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393231-6 fall under?
The 6-1393231-6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393231-6 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393231-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393231-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393231-6 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and RS have stock available or on a lead time for 6-1393231-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393231-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1393231-6?
You can fill out our help required form which you can use to request a quote for 6-1393231-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.