Status: | Unknown |
---|---|
Series: | RYII Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | RYII Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 620ohm |
Approvals & Standards | VDE |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 8A |
External Depth | 28.5mm |
External Height | 12.3mm |
External Width | 10.1mm |
Nom Operating Power | 220mW |
Relay Type | Power |
Ry530012 |Schrack Te Connectivity 6-1393224-9 | Newark Electronics |
General Purpose Relays 12V 8A 1NO THT POWER RELAY | Sager |
Electromechanical Relay SPST-NO 8A 12VDC 627Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-1393224-9?
Additional datasheets, footprints and schematics for 6-1393224-9 are listed on our Part Details page. You can also find images and similar parts to 6-1393224-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393224-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393224-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393224-9 fall under?
The 6-1393224-9 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393224-9 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393224-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393224-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393224-9 have stock available?
Authorised distributors including Farnell, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for 6-1393224-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393224-9 often in real-time on the comparison pages.
What if I can't find stock of 6-1393224-9?
You can fill out our help required form which you can use to request a quote for 6-1393224-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.